METAL OXIDE VARISTOR, 27V, 58V, RAD, FULL REEL; Voltage Rating VAC:21V; Voltage Rating VDC:27V; Product Range:ZT Series; Clamping Voltage Vc Max:58V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:2kA; Reel Quantity:500 RoHS Compliant: Yes
VARISTOR 33V 2KA DISC 20MM
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 58K7525 | V33ZT70P |
| Product Name | Metal Oxide Varistor, 27V, 58V, Rad, Full Reel; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |