METAL OXIDE VARISTOR, 26V, 65V, RAD, FULL REEL; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:ZT Series; Clamping Voltage Vc Max:65V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:250A; Reel Quantity:1000 RoHS Compliant: Yes
VARISTOR 33V 250A DISC 7MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 58K7522 | V33ZT1P |
| Product Name | Metal Oxide Varistor, 26V, 65V, Rad, Full Reel; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |