VARISTOR 33V 2KA DISC 20MM
METAL OXIDE VARISTOR, 27V, 58V, RAD, FULL REEL; Voltage Rating VAC:21V; Voltage Rating VDC:27V; Product Range:ZS Series; Clamping Voltage Vc Max:58V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:2kA; Reel Quantity:500 RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V33ZS70P | 58K7521 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 27V, 58V, Rad, Full Reel; Voltage Rating Vac Littelfuse |
| Package | Through Hole |