METAL OXIDE VARISTOR, 26V, 65V, RAD; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:ZS Series; Clamping Voltage Vc Max:65V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:100A; Operating Temperature Max:85°CRoHS Compliant: Yes
VARISTOR 33V 100A DISC 5MM
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 58K7518 | V33ZS05P |
| Product Name | Metal Oxide Varistor, 26V, 65V, Rad; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Tj | ? to 85 C (? to 185 F) | -55 to 85 C (-67 to 185 F) |