Win Source Part Number: 1360935-V33ZA5P
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -55°C ~ 85°C (TA)
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: ZA
Package: Bulk
Product Status: Active
Package / Case: Disc 14mm
Mounting Type: Through Hole
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 9290 pF @ 1 MHz
Number of Circuits: 1
Maximum AC Volts: 20 V
Maximum DC Volts: 26 V
Varistor Voltage (Min): 29.7 V
Varistor Voltage (Typ): 33 V
Varistor Voltage (Max): 36.3 V
Current - Surge: 1 kA
Energy: 6J
VARISTOR 33V 1KA DISC 14MM
METAL OXIDE VARISTOR, 26V, 65V, RAD; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:ZA Series; Clamping Voltage Vc Max:65V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:1kA; Operating Temperature Max:85°CRoHS Compliant: Yes
Varistor, MOV, ZA Series, 26 V, 1 kA, Disc 14mm, Metal Oxide Varistor (MOV), 65 V RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | 1360935-V33ZA5P | V33ZA5P | 58K7513 | 98K2490 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 26V, 65V, Rad; Voltage Rating Vac Littelfuse | Varistor, Mov, Za Series, 26 V, 1 Ka, Disc 14Mm, Metal Oxide Varistor (Mov), 65 V Rohs Compliant Littelfuse |
| Package | Disc 14mm | Through Hole |