Littelfuse, Inc. Circuit Protection - TVS - Varistors, MOVs V33ZA1P

Description
Win Source Part Number: 973314-V33ZA1P Category: Circuit Protection>TVS - Varistors, MOVs Series: ZA Package: Bulk Number of Circuits: 1 Standard Package: 1,500 Capacitance @ Frequency: 1620 pF @ 1 MHz Varistor Voltage (Min): 29.7 V Varistor Voltage (Typ): 33 V Varistor Voltage (Max): 36.3 V Current - Surge: 250 A Maximum AC Volts: 20 V Maximum DC Volts: 26 V Energy: 1.2J Mounting Type: Through Hole Package / Case: Disc 7mm Temperature Range - Operating: -55°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Littelfuse Inc. Other Names: F3053,-1024-V33ZA1P, V33ZA1P-ND
Request a Quote Datasheet
Description
Win Source Part Number: 973314-V33ZA1P Category: Circuit Protection>TVS - Varistors, MOVs Series: ZA Package: Bulk Number of Circuits: 1 Standard Package: 1,500 Capacitance @ Frequency: 1620 pF @ 1 MHz Varistor Voltage (Min): 29.7 V Varistor Voltage (Typ): 33 V Varistor Voltage (Max): 36.3 V Current - Surge: 250 A Maximum AC Volts: 20 V Maximum DC Volts: 26 V Energy: 1.2J Mounting Type: Through Hole Package / Case: Disc 7mm Temperature Range - Operating: -55°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Littelfuse Inc. Other Names: F3053,-1024-V33ZA1P, V33ZA1P-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Varistors, MOVs - 973314-V33ZA1P - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Varistors, MOVs
973314-V33ZA1P
Circuit Protection - TVS - Varistors, MOVs 973314-V33ZA1P
Win Source Part Number: 973314-V33ZA1P Category: Circuit Protection>TVS - Varistors, MOVs Series: ZA Package: Bulk Number of Circuits: 1 Standard Package: 1,500 Capacitance @ Frequency: 1620 pF @ 1 MHz Varistor Voltage (Min): 29.7 V Varistor Voltage (Typ): 33 V Varistor Voltage (Max): 36.3 V Current - Surge: 250 A Maximum AC Volts: 20 V Maximum DC Volts: 26 V Energy: 1.2J Mounting Type: Through Hole Package / Case: Disc 7mm Temperature Range - Operating: -55°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Littelfuse Inc. Other Names: F3053,-1024-V33ZA1P, V33ZA1P-ND

Win Source Part Number: 973314-V33ZA1P
Category: Circuit Protection>TVS - Varistors, MOVs
Series: ZA
Package: Bulk
Number of Circuits: 1
Standard Package: 1,500
Capacitance @ Frequency: 1620 pF @ 1 MHz
Varistor Voltage (Min): 29.7 V
Varistor Voltage (Typ): 33 V
Varistor Voltage (Max): 36.3 V
Current - Surge: 250 A
Maximum AC Volts: 20 V
Maximum DC Volts: 26 V
Energy: 1.2J
Mounting Type: Through Hole
Package / Case: Disc 7mm
Temperature Range - Operating: -55°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Littelfuse Inc.
Other Names: F3053,-1024-V33ZA1P,V33ZA1P-ND

Buy Now Datasheet
Metal Oxide Varistor, 26V, 65V, Rad; Voltage Rating Vac Littelfuse - 58K7511 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 26V, 65V, Rad; Voltage Rating Vac Littelfuse
58K7511
Metal Oxide Varistor, 26V, 65V, Rad; Voltage Rating Vac Littelfuse 58K7511
METAL OXIDE VARISTOR, 26V, 65V, RAD; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:ZA Series; Clamping Voltage Vc Max:65V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:250A; Operating Temperature Max:85°CRoHS Compliant: Yes

METAL OXIDE VARISTOR, 26V, 65V, RAD; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:ZA Series; Clamping Voltage Vc Max:65V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:250A; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - V33ZA1P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
V33ZA1P
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V33ZA1P
VARISTOR 33V 250A DISC 7MM

VARISTOR 33V 250A DISC 7MM

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 973314-V33ZA1P 58K7511 V33ZA1P
Product Name Circuit Protection - TVS - Varistors, MOVs Metal Oxide Varistor, 26V, 65V, Rad; Voltage Rating Vac Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Package Disc 7mm Through Hole
Unlock Full Specs
to access all available technical data