Manufacturer: Littelfuse Inc.
Win Source Part Number: 850711-V33MLA1206T
Series: MLA
Features: 43.5 V 180 A Varistor 1 Circuit
Package: Reel - TR
Part Status: Obsolete
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
VARISTOR, 33V, 75V, 1206; Voltage Rating VAC:26V; Voltage Rating VDC:33V; Product Range:MLA Series; Clamping Voltage Vc Max:75V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:180A; Peak Energy (10/1000uS):800mJ RoHS Compliant: Yes
VARISTOR 43.5V 180A 1206
| Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 850711-V33MLA1206T | 05B9186 | V33MLA1206T |
| Product Name | TVS - TVS - Varistors, MOVs - V33MLA1206T | Varistor, 33V, 75V, 1206; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |