VARISTOR 43.5V 180A 1206
VARISTOR, 33V, 75V, 1206, FULL REEL; Voltage Rating VAC:26V; Voltage Rating VDC:33V; Product Range:MLA Series; Clamping Voltage Vc Max:75V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:180A RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V33MLA1206NT | 75C8257 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 33V, 75V, 1206, Full Reel; Voltage Rating Vac Littelfuse |
| Package | Surface Mount, MLCV |