VARISTOR 43.5V 180A 1206
METAL OXIDE VARISTOR, 33V, 72V 1206; Voltage Rating VAC:26V; Voltage Rating VDC:33V; Product Range:MLA Series; Clamping Voltage Vc Max:75V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:180A; Capacitance:550pF RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V33MLA1206A | 48F4181 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 33V, 72V 1206; Voltage Rating Vac Littelfuse |
| Package | Surface Mount, MLCV |