VARISTOR 33V 100A 2SMD NO LEAD
VARISTOR, MOV, 68V, 3220; Voltage Rating VAC:20V; Voltage Rating V DC:26V; Product Range:CH Series; Clamping Voltage Vc Max:68V; Varistor Case Style:3220 [8552 Metric]; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes
METAL OXIDE VARISTOR, 26V, 68V, SMD; Voltage Rating VAC:17V; Voltage Rating VDC:26V; Product Range:CH Series; Clamping Voltage Vc Max:68V; Varistor Case Style:3220 [8552 Metric]; Peak Surge Current @ 8/20µS:100A RoHS Compliant: Yes
METAL OXIDE VARISTOR, 26V, 68V, SMD; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:CH Series; Clamping Voltage Vc Max:68V; Varistor Case Style:3220 [8552 Metric]; Peak Surge Current @ 8/20µS:100A; Filter Terminals:SMDRoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | V33CH8T | 38AC2550 | 05B9179 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Mov, 68V, 3220; Voltage Rating Vac Littelfuse | Metal Oxide Varistor, 26V, 68V, Smd; Voltage Rating Vac Littelfuse |
| Package | Surface Mount, MLCV |