VARISTOR 33V 100A 2SMD NO LEAD
METAL OXIDE VARISTOR, 26V, 68V, SMD, FULL REEL; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:CH Series; Clamping Voltage Vc Max:68V; Varistor Case Style:3220 [8552 Metric]; Peak Surge Current @ 8/20µS:100A RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V33CH8 | 05B9177 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 26V, 68V, Smd, Full Reel; Voltage Rating Vac Littelfuse |
| Package | Surface Mount, MLCV |