Littelfuse, Inc. Metal Oxide Varistor, 275V 540V Rad; Voltage Rating Vac Littelfuse V330ZT05P

Description
METAL OXIDE VARISTOR, 275V 540V RAD; Voltage Rating VAC:210V; Voltage Rating VDC:275V; Product Range:ZT Series; Clamping Voltage Vc Max:540V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:400A; Peak Energy (10/1000uS):9J RoHS Compliant: Yes
Description
METAL OXIDE VARISTOR, 275V 540V RAD; Voltage Rating VAC:210V; Voltage Rating VDC:275V; Product Range:ZT Series; Clamping Voltage Vc Max:540V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:400A; Peak Energy (10/1000uS):9J RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Varistor, 275V 540V Rad; Voltage Rating Vac Littelfuse - 58K7529 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 275V 540V Rad; Voltage Rating Vac Littelfuse
58K7529
Metal Oxide Varistor, 275V 540V Rad; Voltage Rating Vac Littelfuse 58K7529
METAL OXIDE VARISTOR, 275V 540V RAD; Voltage Rating VAC:210V; Voltage Rating VDC:275V; Product Range:ZT Series; Clamping Voltage Vc Max:540V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:400A; Peak Energy (10/1000uS):9J RoHS Compliant: Yes

METAL OXIDE VARISTOR, 275V 540V RAD; Voltage Rating VAC:210V; Voltage Rating VDC:275V; Product Range:ZT Series; Clamping Voltage Vc Max:540V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:400A; Peak Energy (10/1000uS):9J RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - V330ZT05P - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
V330ZT05P
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V330ZT05P
VARISTOR 340V 400A DISC 5MM

VARISTOR 340V 400A DISC 5MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 58K7529 V330ZT05P
Product Name Metal Oxide Varistor, 275V 540V Rad; Voltage Rating Vac Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 2466741 - RS Components, Ltd.
RS Components, Ltd.
Specs
RoHS Compliant RoHS
Package SOT23; SOT-23
Pin Count 3
View Details
Power TVS Modules - 704-15K36T - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 36 volts
View Details
400 W Transient Voltage Suppressor - P4SMA11CAJ - Nexperia B.V.
Specs
Direction Bidirectional
RoHS Compliant RoHS
Package SOD1001-1
View Details