VARISTOR 340V 400A DISC 5MM
METAL OXIDE VARISTOR, 275V 540V RAD; Voltage Rating VAC:210V; Voltage Rating VDC:275V; Product Range:ZC Series; Clamping Voltage Vc Max:540V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:400A; Peak Energy (10/1000uS):9J RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V330ZC05P | 58K7528 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 275V 540V Rad; Voltage Rating Vac Littelfuse |
| Package | Through Hole |