METAL OXIDE VARISTOR, 275V 540V RAD; Voltage Rating VAC:210V; Voltage Rating VDC:275V; Product Range:ZA Series; Clamping Voltage Vc Max:540V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:400A; Peak Energy (10/1000uS):9J RoHS Compliant: Yes
VARISTOR 340V 400A DISC 5MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 58K7527 | V330ZA05P |
| Product Name | Metal Oxide Varistor, 275V 540V Rad; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |