METAL OXIDE VARISTOR, 274V 540V AXIAL; Voltage Rating VAC:200V; Voltage Rating VDC:274V; Product Range:MA Series; Clamping Voltage Vc Max:540V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:100A; Capacitance, Cd:14pF RoHS Compliant: Yes
VARISTOR 330V 100A SOD83A AXIAL
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 72K7344 | V330MA5B |
| Product Name | Metal Oxide Varistor, 274V 540V Axial; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |