VARISTOR 510V 40KA BLADE TYPE
METAL OXIDE VARISTOR, 420V, 830V, 40MM DISC; Voltage Rating VAC:320V; Voltage Rating VDC:420V; Product Range:DB Series; Clamping Voltage Vc Max:830V; Varistor Case Style:Disc 40mm; Peak Surge Current @ 8/20µS:40kA; Voltage AC:320V RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V321DB40 | 09F2190 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 420V, 830V, 40Mm Disc; Voltage Rating Vac Littelfuse |
| Package | Chassis Mount |