Win Source Part Number: 1361131-V321DA40
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -55°C ~ 85°C (TA)
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: DA
Package: Bulk
Product Status: Active
Package / Case: Encased Disc
Mounting Type: Chassis Mount
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 3800 pF @ 1 MHz
Number of Circuits: 1
Maximum AC Volts: 320 V
Maximum DC Volts: 420 V
Varistor Voltage (Min): 459 V
Varistor Voltage (Typ): 510 V
Varistor Voltage (Max): 561 V
Current - Surge: 40 kA
Energy: 460J
VARISTOR 510V 40KA ENCASED DISC
METAL OXIDE VARISTOR, 420V, 830V, 40MM DISC; Voltage Rating VAC:320V; Voltage Rating VDC:420V; Product Range:DA Series; Clamping Voltage Vc Max:830V; Varistor Case Style:Disc 40mm; Peak Surge Current @ 8/20µS:40kA; Voltage AC:320V RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1361131-V321DA40 | V321DA40 | 09F2189 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 420V, 830V, 40Mm Disc; Voltage Rating Vac Littelfuse |
| Package | Encased Disc | Chassis Mount |