VARISTOR 510V 1.2KA DISC 7MM
METAL OXIDE VARISTOR, 420V 850V RAD; Voltage Rating VAC:320V; Voltage Rating VDC:420V; Product Range:LA Series; Clamping Voltage Vc Max:850V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.2kA; Capacitance, Cd:65pF RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V320LT7P | 58K7509 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 420V 850V Rad; Voltage Rating Vac Littelfuse |
| Package | Through Hole |