METAL OXIDE VARISTOR, 420V 850V RAD, FULL REEL; Voltage Rating VAC:320V; Voltage Rating VDC:420V; Product Range:LA Series; Clamping Voltage Vc Max:850V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes
VARISTOR 510V 2.5KA DISC 10MM
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 58K7505 | V320LT10P |
| Product Name | Metal Oxide Varistor, 420V 850V Rad, Full Reel; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |