METAL OXIDE VARISTOR, 420V 810V RAD, FULL REEL; Voltage Rating VAC:320V; Voltage Rating VDC:420V; Product Range:LS Series; Clamping Voltage Vc Max:810V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6.5kA RoHS Compliant: Yes
VARISTOR 501V 6.5KA DISC 20MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 58K7502 | V320LS40BP |
| Product Name | Metal Oxide Varistor, 420V 810V Rad, Full Reel; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |