Manufacturer: Littelfuse Inc.
Win Source Part Number: 1116869-V320LC20APX1
Packaging: Bulk
Number of Circuits: 1
Mounting: Through Hole
Capacitance @ Frequency: 380pF @ 1MHz
Varistor Voltage (Min): 459V
Varistor Voltage (Typ): 510V
Varistor Voltage (Max): 561V
Current - Surge: 4.5kA
Maximum AC Volts: 320VAC
Maximum DC Volts: 420VDC
Energy: 80J
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 85°C (TA)
Dimension: Disc 14mm
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
VARISTOR 510V 4.5KA DISC 14MM
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1116869-V320LC20APX1347 | V320LC20APX1347 |
| Product Name | TVS - TVS - Varistors, MOVs - V320LC20APX1347 | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| IFSM | 4500 amps |