Manufacturer: Littelfuse Inc.
Win Source Part Number: 743062-V320LC20AP
Manufacturer Homepage: www.littelfuse.com
Reference Date Code: 1503
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
METAL OXIDE VARISTOR, 420V 850V RAD; Voltage Rating VAC:320V; Voltage Rating VDC:420V; Product Range:LC Series; Clamping Voltage Vc Max:850V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA; Capacitance, Cd:380pF RoHS Compliant: Yes
VARISTOR 510V 4.5KA DISC 14MM
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 743062-V320LC20AP | 58K7497 | V320LC20AP |
| Product Name | TVS - TVS - Varistors, MOVs - V320LC20AP | Metal Oxide Varistor, 420V 850V Rad; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |