Littelfuse, Inc. TVS - TVS - Varistors, MOVs - V320LA7P V320LA7P

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 809817-V320LA7P Packaging: Bulk Mounting Style: Through Hole Number of Circuits: 1 Varistor Voltage (Min): 459V Varistor Voltage (Typ): 510V Maximum AC Volts: 320V Maximum DC Volts: 420V Energy: 25J Temperature Range - Operating: -55°C ~ 85°C Manufacturer Package: Disc 7mm Varistor Voltage (Maximum): 561V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Capacitance at Frequency: 95pF at 1MHz
Request a Quote
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 809817-V320LA7P Packaging: Bulk Mounting Style: Through Hole Number of Circuits: 1 Varistor Voltage (Min): 459V Varistor Voltage (Typ): 510V Maximum AC Volts: 320V Maximum DC Volts: 420V Energy: 25J Temperature Range - Operating: -55°C ~ 85°C Manufacturer Package: Disc 7mm Varistor Voltage (Maximum): 561V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Capacitance at Frequency: 95pF at 1MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Varistors, MOVs - V320LA7P - 809817-V320LA7P - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Varistors, MOVs - V320LA7P
809817-V320LA7P
TVS - TVS - Varistors, MOVs - V320LA7P 809817-V320LA7P
Manufacturer: Littelfuse Inc. Win Source Part Number: 809817-V320LA7P Packaging: Bulk Mounting Style: Through Hole Number of Circuits: 1 Varistor Voltage (Min): 459V Varistor Voltage (Typ): 510V Maximum AC Volts: 320V Maximum DC Volts: 420V Energy: 25J Temperature Range - Operating: -55°C ~ 85°C Manufacturer Package: Disc 7mm Varistor Voltage (Maximum): 561V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Capacitance at Frequency: 95pF at 1MHz

Manufacturer: Littelfuse Inc.
Win Source Part Number: 809817-V320LA7P
Packaging: Bulk
Mounting Style: Through Hole
Number of Circuits: 1
Varistor Voltage (Min): 459V
Varistor Voltage (Typ): 510V
Maximum AC Volts: 320V
Maximum DC Volts: 420V
Energy: 25J
Temperature Range - Operating: -55°C ~ 85°C
Manufacturer Package: Disc 7mm
Varistor Voltage (Maximum): 561V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Capacitance at Frequency: 95pF at 1MHz

Buy Now
Metal Oxide Varistor, 420V 850V Rad; Voltage Rating Vac Littelfuse - 58K7495 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 420V 850V Rad; Voltage Rating Vac Littelfuse
58K7495
Metal Oxide Varistor, 420V 850V Rad; Voltage Rating Vac Littelfuse 58K7495
METAL OXIDE VARISTOR, 420V 850V RAD; Voltage Rating VAC:320V; Voltage Rating VDC:420V; Product Range:LA Series; Clamping Voltage Vc Max:850V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.2kA; Capacitance, Cd:65pF RoHS Compliant: Yes

METAL OXIDE VARISTOR, 420V 850V RAD; Voltage Rating VAC:320V; Voltage Rating VDC:420V; Product Range:LA Series; Clamping Voltage Vc Max:850V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.2kA; Capacitance, Cd:65pF RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - V320LA7P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
V320LA7P
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V320LA7P
VARISTOR 510V 1.2KA DISC 7MM

VARISTOR 510V 1.2KA DISC 7MM

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 809817-V320LA7P 58K7495 V320LA7P
Product Name TVS - TVS - Varistors, MOVs - V320LA7P Metal Oxide Varistor, 420V 850V Rad; Voltage Rating Vac Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
CT 95 pF
Unlock Full Specs
to access all available technical data