Manufacturer: Littelfuse Inc.
Win Source Part Number: 1278950-V320LA20A
Packaging: Bulk
Mounting Style: Through Hole
Current - Surge: 4.5kA
Maximum AC Volts: 320V
Maximum DC Volts: 420V
Energy: 80J
Varistor Voltage: 510V
Categories: Circuit Protection
Status: Obsolete
Temperature Range - Operating: -55°C ~ 85°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: Disc 14mm
Varistor Voltage (Minimum): 459V
Varistor Voltage (Maximum): 561V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Safety
Manufacturer Pack Quantity: 600
MSL Level: 1 (Unlimited)
Capacitance at Frequency: 380pF at 1MHz
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1278950-V320LA20A |
| Product Name | TVS - TVS - Varistors, MOVs - V320LA20A |
| IFSM | 4500 amps |