Manufacturer: Littelfuse Inc.
Win Source Part Number: 1278949-V320LA10P
Packaging: Bulk
Mounting Style: Through Hole
Current - Surge: 2.5kA
Maximum AC Volts: 320V
Maximum DC Volts: 420V
Energy: 48J
Varistor Voltage: 510V
Categories: Circuit Protection
Temperature Range - Operating: -55°C ~ 85°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: Disc 10mm
Varistor Voltage (Minimum): 459V
Varistor Voltage (Maximum): 561V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Capacitance at Frequency: 170pF at 1MHz
METAL OXIDE VARISTOR, 420V 850V RAD; Voltage Rating VAC:320V; Voltage Rating VDC:420V; Product Range:LA Series; Clamping Voltage Vc Max:850V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA; Capacitance, Cd:170pF RoHS Compliant: Yes
VARISTOR 510V 2.5KA DISC 10MM
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1278949-V320LA10P | 58K7490 | V320LA10P |
| Product Name | TVS - TVS - Varistors, MOVs - V320LA10P | Metal Oxide Varistor, 420V 850V Rad; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| IFSM | 2500 amps |