Win Source Part Number: 1103627-V320LA10CP
Category: Circuit Protection>TVS - Varistors, MOVs
Series: C-III
Package: Bulk
Number of Circuits: 1
Standard Package: 700
Capacitance @ Frequency: 20 pF @ 1 MHz
Varistor Voltage (Min): 462 V
Varistor Voltage (Typ): 510 V
Varistor Voltage (Max): 558 V
Current - Surge: 3.5 kA
Maximum AC Volts: 320 V
Energy: 80J
Mounting Type: Through Hole
Package / Case: Disc 10mm
Temperature Range - Operating: -55°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): V320LA20AP; V320LT20AP; V320LC20AP; ERZV10D431; ERZ-E08A431; ERZ-VEAV431;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Littelfuse Inc.
Other Names: -V320LA10CP
VARISTOR 510V 3.5KA DISC 10MM
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1103627-V320LA10CP | V320LA10CP |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Disc 10mm | Through Hole |