Win Source Part Number: 1151495-V30MLA1210LH
Category: Circuit Protection>TVS - Varistors, MOVs
Series: MLA
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 2,000
Capacitance @ Frequency: 900 pF @ 1 MHz
Varistor Voltage (Min): 35 V
Varistor Voltage (Typ): 39 V
Varistor Voltage (Max): 43 V
Current - Surge: 220 A
Maximum AC Volts: 25 V
Maximum DC Volts: 30 V
Energy: 0.9J
Mounting Type: Surface Mount, MLCV
Package / Case: 1210 (3225 Metric)
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Littelfuse Inc.
Other Names: F2202CT,F2202TR,-V30
Product Status: Obsolete
VARISTOR 39V 220A 1210
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1151495-V30MLA1210LH | V30MLA1210LH |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | 1210 (3225 Metric) | Surface Mount, MLCV |