VARISTOR, 30V, 68V, 1210; Voltage Rating VAC:25V; Voltage Rating VDC:30V; Product Range:MLA Series; Clamping Voltage Vc Max:68V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:220A; Peak Energy (10/1000uS):900mJ RoHS Compliant: Yes
VARISTOR 39V 220A 1210
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 05B9157 | V30MLA1210LA |
| Product Name | Varistor, 30V, 68V, 1210; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |