VARISTOR, 30V, 72V, 0805; Voltage Rating VAC:25V; Voltage Rating VDC:30V; Product Range:MLA Series; Clamping Voltage Vc Max:72V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:30A; Operating Temperature Min:-55°CRoHS Compliant: Yes
VARISTOR 41.5V 30A 0805
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 98B2356 | V30MLA0805LT |
| Product Name | Varistor, 30V, 72V, 0805; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Tj | -55 C (-67 F) | -40 to 125 C (-40 to 257 F) |