Win Source Part Number: 1360861-V30MLA0603NH
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -55°C ~ 125°C (TA)
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: Automotive, AEC-Q200, MLA AUTO
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Mounting Type: Surface Mount, MLCV
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 45 pF @ 1 MHz
Number of Circuits: 1
Maximum AC Volts: 25 V
Maximum DC Volts: 30 V
Varistor Voltage (Min): 37 V
Varistor Voltage (Typ): 41.5 V
Varistor Voltage (Max): 46 V
Current - Surge: 30 A
Energy: 0.1J
MULTI-LAYER VARISTOR SMF FOR AUTOMOTIVE ROHS COMPLIANT: YES
VARISTOR 41.5V 30A 0603
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1360861-V30MLA0603NHAUTO | 99AC7512 | V30MLA0603NHAUTO |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Multi-Layer Varistor Smf For Automotive Rohs Compliant Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | 0603 (1608 Metric) | Surface Mount, MLCV |