VARISTOR 41.5V 30A 0603
VARISTOR, 30V, 74V, 0603; Voltage Rating VAC:25V; Voltage Rating VDC:30V; Product Range:MLA Series; Clamping Voltage Vc Max:74V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Operating Temperature Min:-40°CRoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V30MLA0603H | 05B9155 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 30V, 74V, 0603; Voltage Rating Vac Littelfuse |
| Package | Surface Mount, MLCV |