VARISTOR, 410V, 795V, 32MM DISC; Voltage Rating VAC:300V; Voltage Rating VDC:410V; Product Range:HA Series; Clamping Voltage Vc Max:795V; Varistor Case Style:Disc 32mm; Peak Surge Current @ 8/20µS:25kA; Operating Temperature Max:85°CRoHS Compliant: Yes
VARISTOR 470V 25KA DISC 32MM
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 93K1267 | V301HA32 |
| Product Name | Varistor, 410V, 795V, 32Mm Disc; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Tj | ? to 85 C (? to 185 F) | -55 to 85 C (-67 to 185 F) |