VARISTOR, FULL REEL; Voltage Rating VAC:300V; Voltage Rating VDC:405V; Product Range:SM20 Series; Clamping Voltage Vc Max:775V; Varistor Case Style:SMD; Peak Surge Current @ 8/20µS:6.5kA; Operating Temperature Min:-40°C RoHS Compliant: Yes
VARISTOR 468.5V 6.5KA DISC 20MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 72R4442 | V300SM20 |
| Product Name | Varistor, Full Reel; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |