Littelfuse, Inc. Metal Oxide Varistor, 405V 775V Rad; Voltage Rating Vac Littelfuse V300LT4P

Description
METAL OXIDE VARISTOR, 405V 775V RAD; Voltage Rating VAC:300V; Voltage Rating VDC:405V; Product Range:LA Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.2kA; Capacitance:70pF RoHS Compliant: Yes
Description
METAL OXIDE VARISTOR, 405V 775V RAD; Voltage Rating VAC:300V; Voltage Rating VDC:405V; Product Range:LA Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.2kA; Capacitance:70pF RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Varistor, 405V 775V Rad; Voltage Rating Vac Littelfuse - 58K7488 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 405V 775V Rad; Voltage Rating Vac Littelfuse
58K7488
Metal Oxide Varistor, 405V 775V Rad; Voltage Rating Vac Littelfuse 58K7488
METAL OXIDE VARISTOR, 405V 775V RAD; Voltage Rating VAC:300V; Voltage Rating VDC:405V; Product Range:LA Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.2kA; Capacitance:70pF RoHS Compliant: Yes

METAL OXIDE VARISTOR, 405V 775V RAD; Voltage Rating VAC:300V; Voltage Rating VDC:405V; Product Range:LA Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.2kA; Capacitance:70pF RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 58K7488
Product Name Metal Oxide Varistor, 405V 775V Rad; Voltage Rating Vac Littelfuse
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 7.00E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers