METAL OXIDE VARISTOR, 405V 775V RAD; Voltage Rating VAC:300V; Voltage Rating VDC:405V; Product Range:LA Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA; Capacitance, Cd:180pF RoHS Compliant: Yes
VARISTOR 470V 2.5KA DISC 10MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 58K7484 | V300LT10P |
| Product Name | Metal Oxide Varistor, 405V 775V Rad; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |