Littelfuse, Inc. VARISTOR 470V 1.2KA DISC 7MM V300LS4PX2855

Description
VARISTOR 470V 1.2KA DISC 7MM
Description
VARISTOR 470V 1.2KA DISC 7MM

Suppliers

Company
Product
Description
Supplier Links
VARISTOR 470V 1.2KA DISC 7MM - 461-V300LS4PX2855 - Utmel Electronic Limited
Hong Kong, China
VARISTOR 470V 1.2KA DISC 7MM
461-V300LS4PX2855
VARISTOR 470V 1.2KA DISC 7MM 461-V300LS4PX2855
VARISTOR 470V 1.2KA DISC 7MM

VARISTOR 470V 1.2KA DISC 7MM

Supplier's Site
Radial Varistor 07Mm Rohs / Lead Free / Tr Littelfuse - 91T0380 - Newark, An Avnet Company
Chicago, IL, United States
Radial Varistor 07Mm Rohs / Lead Free / Tr Littelfuse
91T0380
Radial Varistor 07Mm Rohs / Lead Free / Tr Littelfuse 91T0380
RADIAL VARISTOR 07MM ROHS / LEAD FREE / TR

RADIAL VARISTOR 07MM ROHS / LEAD FREE / TR

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Varistors Varistors
Product Number 461-V300LS4PX2855 91T0380
Product Name VARISTOR 470V 1.2KA DISC 7MM Radial Varistor 07Mm Rohs / Lead Free / Tr Littelfuse
Mounting Option Through Hole; Other
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Varistors, MOVs - 2019-NV73A2ATTE8.2DKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
 - VMO14 Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Lead Style Radial
Diameter 14 mm (0.5512 inch)
Mounting Option Through Hole
View Details
Varistor - Metrosil 100 & 175 Series - M&I Materials Limited
Specs
Diameter 45 mm (1.77 inch)
Mounting Option Other
Operating DC Voltage 500 volts
View Details