Littelfuse, Inc. Metal Oxide Varistor, 405V 870V Rad; Voltage Rating Vac Littelfuse V300LS2P

Description
METAL OXIDE VARISTOR, 405V 870V RAD; Voltage Rating VAC:300V; Voltage Rating VDC:405V; Product Range:LS Series; Clamping Voltage Vc Max:870V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.2kA; Capacitance:70pF RoHS Compliant: Yes
Description
METAL OXIDE VARISTOR, 405V 870V RAD; Voltage Rating VAC:300V; Voltage Rating VDC:405V; Product Range:LS Series; Clamping Voltage Vc Max:870V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.2kA; Capacitance:70pF RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Varistor, 405V 870V Rad; Voltage Rating Vac Littelfuse - 58K7481 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 405V 870V Rad; Voltage Rating Vac Littelfuse
58K7481
Metal Oxide Varistor, 405V 870V Rad; Voltage Rating Vac Littelfuse 58K7481
METAL OXIDE VARISTOR, 405V 870V RAD; Voltage Rating VAC:300V; Voltage Rating VDC:405V; Product Range:LS Series; Clamping Voltage Vc Max:870V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.2kA; Capacitance:70pF RoHS Compliant: Yes

METAL OXIDE VARISTOR, 405V 870V RAD; Voltage Rating VAC:300V; Voltage Rating VDC:405V; Product Range:LS Series; Clamping Voltage Vc Max:870V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.2kA; Capacitance:70pF RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 58K7481
Product Name Metal Oxide Varistor, 405V 870V Rad; Voltage Rating Vac Littelfuse
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 7.00E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Aluminum Electrolytic Capacitor - 101C164M063DN1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 160000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers