Win Source Part Number: 1103624-V300LS20CP
Category: Circuit Protection>TVS - Varistors, MOVs
Series: C-III
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 400
Capacitance @ Frequency: 80 pF @ 1 MHz
Varistor Voltage (Min): 423 V
Varistor Voltage (Typ): 470 V
Varistor Voltage (Max): 517 V
Current - Surge: 6.5 kA
Maximum AC Volts: 300 V
Energy: 155J
Mounting Type: Through Hole
Package / Case: Disc 14mm
Temperature Range - Operating: -55°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Littelfuse Inc.
Other Names: -V300LS20CP
VARISTOR 470V 6.5KA DISC 14MM
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1103624-V300LS20CP | V300LS20CP |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Disc 14mm | Through Hole |