VARISTOR 470V 4.5KA DISC 14MM
METAL OXIDE VARISTOR, 405V 775V RAD; Voltage Rating VAC:300V; Voltage Rating VDC:405V; Product Range:LS Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA; Capacitance, Cd:400pF RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V300LS20AP | 58K7482 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 405V 775V Rad; Voltage Rating Vac Littelfuse |
| Package | Through Hole |