Win Source Part Number: 1001296-V300LS10P
Category: Circuit Protection>TVS - Varistors, MOVs
Series: LS
Package: Tape & Reel (TR),Cut Tape (CT)
Number of Circuits: 1
Standard Package: 500
Capacitance @ Frequency: 180 pF @ 1 MHz
Varistor Voltage (Min): 423 V
Varistor Voltage (Typ): 470 V
Varistor Voltage (Max): 517 V
Current - Surge: 2.5 kA
Maximum AC Volts: 300 V
Maximum DC Volts: 405 V
Energy: 46J
Mounting Type: Through Hole
Package / Case: Disc 10mm
Temperature Range - Operating: -55°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Littelfuse Inc.
Other Names: F12142TR,F12142CT,V3
VARISTOR 470V 2.5KA DISC 10MM
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1001296-V300LS10P | V300LS10P |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Disc 10mm | Through Hole |