Manufacturer: Littelfuse Inc.
Win Source Part Number: 808655-V300LC20AP
Packaging: Bulk
Mounting Style: Through Hole
Number of Circuits: 1
Varistor Voltage (Min): 423V
Varistor Voltage (Typ): 470V
Maximum AC Volts: 300V
Maximum DC Volts: 405V
Energy: 77J
Temperature Range - Operating: -55°C ~ 85°C
Manufacturer Package: Disc 14mm
Varistor Voltage (Maximum): 517V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Capacitance at Frequency: 400pF at 1MHz
VARISTOR 470V 4.5KA DISC 14MM
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 808655-V300LC20AP | V300LC20AP |
| Product Name | TVS - TVS - Varistors, MOVs - V300LC20AP | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| CT | 400 pF |