Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
VARISTORS
LITTELFUSE, INC.
V300LC10P -- RADIAL VARISTOR 10MM ROHS/LEAD FREE / BULK LITTELFUSE
Littelfuse, Inc.
Radial Varistor 10Mm Rohs/lead Free / Bulk Littelfuse
V300LC10P
Description
RADIAL VARISTOR 10MM RoHS/LEAD FREE / BULK
Newark, An Avnet Company
Done
Description
RADIAL VARISTOR 10MM RoHS/LEAD FREE / BULK
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Radial Varistor 10Mm Rohs/lead Free / Bulk Littelfuse
91T0369
Radial Varistor 10Mm Rohs/lead Free / Bulk Littelfuse
91T0369
RADIAL VARISTOR 10MM RoHS/LEAD FREE / BULK
RADIAL VARISTOR 10MM RoHS/LEAD FREE / BULK
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Varistors
Product Number
91T0369
Product Name
Radial Varistor 10Mm Rohs/lead Free / Bulk Littelfuse
Lead Style
Radial
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Weidy Industrial Development Co., Ltd.
Electronic circuit overvoltage protection type varistors
WZV-G series
Specs
Lead Style
Radial
Diameter
20 mm (0.7874 inch)
Operating DC Voltage
1800 volts
View Details
KOA Speer Electronics, Inc.
NV73 Metal Oxide Varistors
Specs
Mounting Option
Surface Mount Technology
Operating DC Voltage
6.8 volts
View Details
Abracon, LLC
AMCV-1206H
AMCV-1206H-140-T
Specs
Operating DC Voltage
14 volts
Operating AC Voltage
10 volts
Operating Temperature
-67 to ? F (-55 to ? C)
View Details
2
suppliers
TDK Corporation
Varistors, MOVs
B72207S0170K101
Specs
Mounting Option
Through Hole; Other
Operating Temperature
-40 to 221 F (-40 to 105 C)
View Details
2
suppliers