Littelfuse, Inc. Metal Oxide Varistor, 405V 775V Rad; Voltage Rating Vac Littelfuse V300LA4P

Description
METAL OXIDE VARISTOR, 405V 775V RAD; Voltage Rating VAC:300V; Voltage Rating VDC:405V; Product Range:LA Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.2kA; Capacitance:70pF RoHS Compliant: Yes
Description
METAL OXIDE VARISTOR, 405V 775V RAD; Voltage Rating VAC:300V; Voltage Rating VDC:405V; Product Range:LA Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.2kA; Capacitance:70pF RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Varistor, 405V 775V Rad; Voltage Rating Vac Littelfuse - 58K7477 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 405V 775V Rad; Voltage Rating Vac Littelfuse
58K7477
Metal Oxide Varistor, 405V 775V Rad; Voltage Rating Vac Littelfuse 58K7477
METAL OXIDE VARISTOR, 405V 775V RAD; Voltage Rating VAC:300V; Voltage Rating VDC:405V; Product Range:LA Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.2kA; Capacitance:70pF RoHS Compliant: Yes

METAL OXIDE VARISTOR, 405V 775V RAD; Voltage Rating VAC:300V; Voltage Rating VDC:405V; Product Range:LA Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.2kA; Capacitance:70pF RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 58K7477
Product Name Metal Oxide Varistor, 405V 775V Rad; Voltage Rating Vac Littelfuse
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C493U016AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers