VARISTOR, 3.5V, 13V, 1206; Voltage Rating VAC:2.5V; Voltage Rating VDC:3.5V; Product Range:MLA Series; Clamping Voltage Vc Max:13V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:100A; Capacitance, Cd:6000pF RoHS Compliant: Yes
VARISTOR 5.35V 100A 1206
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 57P7226 | V3.5MLA1206H |
| Product Name | Varistor, 3.5V, 13V, 1206; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |