Littelfuse, Inc. Metal Oxide Varistor, 3.5V 13V 0805; Capacitance Littelfuse V3.5MLA0805T

Description
METAL OXIDE VARISTOR, 3.5V 13V 0805; Capacitance:1200pF; Capacitance, Cd:2530pF; Clamping Voltage 8/20us Max:13V; Clamping Voltage Vc Max:13V; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes RoHS Compliant: Yes
Description
METAL OXIDE VARISTOR, 3.5V 13V 0805; Capacitance:1200pF; Capacitance, Cd:2530pF; Clamping Voltage 8/20us Max:13V; Clamping Voltage Vc Max:13V; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Varistor, 3.5V 13V 0805; Capacitance Littelfuse - 75C8236 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 3.5V 13V 0805; Capacitance Littelfuse
75C8236
Metal Oxide Varistor, 3.5V 13V 0805; Capacitance Littelfuse 75C8236
METAL OXIDE VARISTOR, 3.5V 13V 0805; Capacitance:1200pF; Capacitance, Cd:2530pF; Clamping Voltage 8/20us Max:13V; Clamping Voltage Vc Max:13V; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes RoHS Compliant: Yes

METAL OXIDE VARISTOR, 3.5V 13V 0805; Capacitance:1200pF; Capacitance, Cd:2530pF; Clamping Voltage 8/20us Max:13V; Clamping Voltage Vc Max:13V; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 75C8236
Product Name Metal Oxide Varistor, 3.5V 13V 0805; Capacitance Littelfuse
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0102P20CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details