Littelfuse, Inc. Metal Oxide Varistor, 3.5V 13V 0805; Capacitance Littelfuse V3.5MLA0805LT

Description
METAL OXIDE VARISTOR, 3.5V 13V 0805; Capacitance:1200pF; Capacitance, Cd:1380pF; Clamping Voltage 8/20us Max:13V; Clamping Voltage Vc Max:13V; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Operating Voltage Max:7V RoHS Compliant: Yes
Description
METAL OXIDE VARISTOR, 3.5V 13V 0805; Capacitance:1200pF; Capacitance, Cd:1380pF; Clamping Voltage 8/20us Max:13V; Clamping Voltage Vc Max:13V; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Operating Voltage Max:7V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Varistor, 3.5V 13V 0805; Capacitance Littelfuse - 05B9131 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 3.5V 13V 0805; Capacitance Littelfuse
05B9131
Metal Oxide Varistor, 3.5V 13V 0805; Capacitance Littelfuse 05B9131
METAL OXIDE VARISTOR, 3.5V 13V 0805; Capacitance:1200pF; Capacitance, Cd:1380pF; Clamping Voltage 8/20us Max:13V; Clamping Voltage Vc Max:13V; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Operating Voltage Max:7V RoHS Compliant: Yes

METAL OXIDE VARISTOR, 3.5V 13V 0805; Capacitance:1200pF; Capacitance, Cd:1380pF; Clamping Voltage 8/20us Max:13V; Clamping Voltage Vc Max:13V; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Operating Voltage Max:7V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 05B9131
Product Name Metal Oxide Varistor, 3.5V 13V 0805; Capacitance Littelfuse
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101C402T250CJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 1608-050525001P50BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details