Littelfuse, Inc. Metal Oxide Varistor, 3.5V 13V 0805; Capacitance Littelfuse V3.5MLA0805LNT

Description
METAL OXIDE VARISTOR, 3.5V 13V 0805; Capacitance:1200pF; Capacitance, Cd:1380pF; Clamping Voltage 8/20us Max:13V; Clamping Voltage Vc Max:13V; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Operating Voltage Max:7V RoHS Compliant: Yes
Datasheet
Description
METAL OXIDE VARISTOR, 3.5V 13V 0805; Capacitance:1200pF; Capacitance, Cd:1380pF; Clamping Voltage 8/20us Max:13V; Clamping Voltage Vc Max:13V; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Operating Voltage Max:7V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Varistor, 3.5V 13V 0805; Capacitance Littelfuse - 05B9130 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 3.5V 13V 0805; Capacitance Littelfuse
05B9130
Metal Oxide Varistor, 3.5V 13V 0805; Capacitance Littelfuse 05B9130
METAL OXIDE VARISTOR, 3.5V 13V 0805; Capacitance:1200pF; Capacitance, Cd:1380pF; Clamping Voltage 8/20us Max:13V; Clamping Voltage Vc Max:13V; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Operating Voltage Max:7V RoHS Compliant: Yes

METAL OXIDE VARISTOR, 3.5V 13V 0805; Capacitance:1200pF; Capacitance, Cd:1380pF; Clamping Voltage 8/20us Max:13V; Clamping Voltage Vc Max:13V; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Operating Voltage Max:7V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 05B9130
Product Name Metal Oxide Varistor, 3.5V 13V 0805; Capacitance Littelfuse
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504X103K500PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers