VARISTOR 5.35V 40A 0805
METAL OXIDE VARISTOR, 3.5V 13V 0805; Voltage Rating VAC:2.5V; Voltage Rating VDC:3.5V; Product Range:MLA Series; Clamping Voltage Vc Max:13V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:40A; Capacitance:1200pFRo
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V3.5MLA0805LNH | 05B9129 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 3.5V 13V 0805; Voltage Rating Vac Littelfuse |
| Package | Surface Mount, MLCV |