METAL OXIDE VARISTOR, 3.5V 13V 0805; Voltage Rating VAC:2.5V; Voltage Rating VDC:3.5V; Product Range:MLA Series; Clamping Voltage Vc Max:13V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:60A; Capacitance:2200pFRo
VARISTOR 5.35V 120A 0805
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 48F3217 | V3.5MLA0805A |
| Product Name | Metal Oxide Varistor, 3.5V 13V 0805; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Surface Mount, MLCV |