METAL OXIDE VARISTOR, 3.5V 13V 0603, FULL REEL; Voltage Rating VAC:2.5V; Voltage Rating VDC:3.5V; Product Range:MLA Series; Clamping Voltage Vc Max:13V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A RoHS Compliant: Yes
METAL OXIDE VARISTOR, 3.5V 13V 0603; Voltage Rating VAC:2.5V; Voltage Rating VDC:3.5V; Product Range:MLA Series; Clamping Voltage Vc Max:13V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Capacitance:1100pFRo
VARISTOR 3.5V 30A 0603
| Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 29X4288 | 34C9045 | V3.5MLA0603H |
| Product Name | Metal Oxide Varistor, 3.5V 13V 0603, Full Reel; Voltage Rating Vac Littelfuse | Metal Oxide Varistor, 3.5V 13V 0603; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |